Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.65
|
-
|
Buy Now |
Label Tape Type | Thermal Transfer |
---|---|
Tape Length | 23m |
Tape Width | 50mm |
Tape Material | - |
Label Tape Colour | Black |
For Use With | Brady HandiMark Label Printers |
Product Range | - |
Colour | Black |
Where can I find additional details, specifications and documents for a 042011?
Additional datasheets, footprints and schematics for 042011 are listed on our Part Details page. You can also find images and similar parts to 042011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 042011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 042011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 042011 fall under?
The 042011 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 042011 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 042011 you can contact the distributor directly for product support, shipping queries etc.
Is the 042011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 042011 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 042011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 042011 often in real-time on the comparison pages.
What if I can't find stock of 042011?
You can fill out our help required form which you can use to request a quote for 042011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.