041793-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 041793-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 041793-005
Series Information for 041793-005 - TE Connectivity
  • Status: Active
  • Aliases: SXSU-4332
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

SXSU-4332

Specifications

Outer Insulation:
Tube
Number of Cores:
3
Insulation Diameter:
23.2 – 33.6mm, 23.2 – 31.4mm
Cross-Section Range:
150 – 300mm², 185 – 300mm²
Sheath Outside Diameter:
63 – 82mm, 61 – 84mm
Conductor Diameter:
13.9 – 21.6mm, 15.5 – 21.6mm
Voltage Class:
≤ 17.5kV, ≤ 12kV
Standards:
IEC 60502-4, HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
German
Product Availability:
EMEA
Mechanical Connectors Included:
No
Technology:
Heat Shrink
Product Type:
Medium Voltage Inline Joint
Cable Shield Style:
Tape, Wire
Insulation:
Plastic (XLPE)

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Similar Products