041653-005

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 041653-005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 041653-005
Series Information for 041653-005 - TE Connectivity
  • Status: Active
  • Aliases: SXSU-5131
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

SXSU-5131

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Insulation Diameter:
23.2 – 33.6mm
Conductor Diameter:
11 – 19.2mm
Cross-Section Range:
95 – 240mm²
Sheath Outside Diameter:
28 – 44mm
Voltage Class:
≤ 24kV
Standards:
IEC 60502-4, HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
German
Product Availability:
EMEA
Mechanical Connectors Included:
No
Technology:
Heat Shrink
Product Type:
Medium Voltage Inline Joint
Cable Shield Style:
Tape, Wire
Insulation:
Plastic (XLPE)

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Similar Products