Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
| Heilind Electronics |
Pin Receptacle, Pc Board, Solder | Newark Electronics |
Straight Through-Hole Socket Contact | Future Electronics |
Circuit Board Hardware - PCB 10u AU OVER NI 16 CON | Mill-Max 0415-0-15-15-16-27-10-0 | RS Americas |
IC & Component Sockets 10u AU OVER NI 16 CON | Sager |
Where can I find additional details, specifications and documents for a 0415015151627100?
Additional datasheets, footprints and schematics for 0415015151627100 are listed on our Part Details page. You can also find images and similar parts to 0415015151627100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0415015151627100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0415015151627100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0415015151627100 fall under?
The 0415015151627100 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 0415015151627100 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0415015151627100 you can contact the distributor directly for product support, shipping queries etc.
Is the 0415015151627100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0415015151627100 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 0415015151627100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0415015151627100 often in real-time on the comparison pages.
What if I can't find stock of 0415015151627100?
You can fill out our help required form which you can use to request a quote for 0415015151627100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.