041467-000

Cable Assemblies

> Data Bus Components

> Data Bus Couplers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 041467-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 041467-000
Series Information for 041467-000 - TE Connectivity
  • Status: Active
  • Aliases: 041467-000, 5-1190317-7
  • Product Code: B812
  • Global Product Line: 716
  • GPL Description: Aerospace Defense & Marine

Description

D-500-0255-577-1

Specifications

Number of Stubs:
7
Arrangement:
Face
Coupler Style:
Bayonet
Polarization (Bayonet Style):
C
Product Type:
Data Bus Component
Coupler Type:
Box Coupler
Connection Type:
Solder
Operating Temperature (Max):
125°C

Compatibility

  • Compatible Parts: 652913-000
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
D-500-0255-577-1
Avnet Europe
D-500-0255-577-1