No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 400V |
No. of Levels | 1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Buff |
Connector Mounting | DIN Rail Mount |
Connector Type | Terminal Block DIN Rail |
External Length / Height | 54.5mm |
External Width | 42mm |
Height | 54.5mm |
Material | Polyamide |
Pitch Spacing | 6.5mm |
Voltage Rating VAC | 440V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.13mm² |
Terminal Block, Din, 2 Contact, 22-12Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG | element14 |
Where can I find additional details, specifications and documents for a 041216 SAKR?
Additional datasheets, footprints and schematics for 041216 SAKR are listed on our Part Details page. You can also find images and similar parts to 041216 SAKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 041216 SAKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 041216 SAKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 041216 SAKR fall under?
The 041216 SAKR is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 041216 SAKR when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 041216 SAKR you can contact the distributor directly for product support, shipping queries etc.
Is the 041216 SAKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 041216 SAKR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 041216 SAKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 041216 SAKR often in real-time on the comparison pages.
What if I can't find stock of 041216 SAKR?
You can fill out our help required form which you can use to request a quote for 041216 SAKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.