Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
$$0411-240-2005,
2844028-2, ZPF000000000136224 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.73
|
726
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
1,258
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
851
in stock
|
Buy Now | |
Farnell
from US$1.20
|
744
in stock
|
Buy Now | |
element14
from US$1.80
|
719
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
294
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.63
|
262
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
187
in stock
|
Buy Now | |
Power and Signal Group
from US$0.93
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.00
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Red |
---|---|
Material | Other |
UL Flammability Rating | None |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 2500 |
Accessory Type | Other |
Removal Tool, Hdp Circular Connector | Newark Electronics |
Extraction Tool, Size 20,22-20 AWG, Deutsch Automotive, HDP20/HD30 Ser, Plastic, Red | TE Connectivity 0411-240-2005 | RS Americas |
EXTRACTION TOOL, HDP, SIZE 20 | Farnell |
HD/HDP Extraction Tool Size 20 | RS |
Extraction Removal&Insertion Tools PROBE TOOL | Rapid Electronics |
Tool: for removal | Transfer Multisort Elektronik |
16-22 AWG Extraction Tool For Contacts | Future Electronics |
Deutsch extraction tool / extraction size 20 / used with HD Series Connectors / plastic, red colored | Power and Signal Group |
Extraction Tool Red 6-22AWG | Dalroad Norslo |
Extraction Tool, Size 20 Circular Contacts, HDP | Avnet America |
Where can I find additional details, specifications and documents for a 0411-240-2005?
Additional datasheets, footprints and schematics for 0411-240-2005 are listed on our Part Details page. You can also find images and similar parts to 0411-240-2005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0411-240-2005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0411-240-2005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0411-240-2005 fall under?
The 0411-240-2005 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0411-240-2005 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0411-240-2005 you can contact the distributor directly for product support, shipping queries etc.
Is the 0411-240-2005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0411-240-2005 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, RS and element14 have stock available or on a lead time for 0411-240-2005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0411-240-2005 often in real-time on the comparison pages.
What if I can't find stock of 0411-240-2005?
You can fill out our help required form which you can use to request a quote for 0411-240-2005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.