Options for Price Comparison
Distributor Statistics for 0410-241-0406
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 0410-241-0406
Details for 0410-241-0406 by TE Connectivity
Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs
0410-241-0406
Buy Directly from TE Store (1952 in stock) $0.4900

0410-241-0406 by TE Connectivity

WIRE SEAL
Part Information
0410-241-0406 image
RoHS Compliant
ELV Compliant
Not reviewed for solder process capability
Status: Active
Aliases: ZPF000000000131857
Product Code: EQ90
Global Product Line: J42
GPL Description: Industrial & Commercial Transportation
Specifications
Material:
Silicone
Color:
Red
Lubricant Content:
No
Packaging Quantity:
8000
Packaging Method:
Box
Sealable:
Yes
Seal Type:
Wire Seal
Alternate Descriptions
Automotive DC Connector DEUTSCH Automotive WIRE SEAL Allied Electronics & Automation
CRIMP SLEEVE REDUCER SEAL-SIZE4 Ralphs Industrial Electronic Supplies
INSERT SEAL, CRIMP SLEEVE REDUCER Connector Seal Type: Wire Seal Seal Material: VMQ Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Contains Lubricant: No Wire Seal VMQ | Deutsch Sealing Plug | Part Number: 0410-241-0406 | Internal Number: 0410-241-0406 | Alias Number: ZPF000000000131857 | TE Connectivity TE Store