0409600000 Connectors by Weidmuller

TERMINAL FERRULE 18AWG CRIMP WHITE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0490


Distributor Starting From Stock
Logo for Heilind Electronics Heilind Electronics US$0.0490
30,315
Buy Now
Logo for Heilind Electronics Asia Heilind Electronics Asia US$0.0490
7,073
Buy Now
Logo for Newark Electronics Newark Electronics US$16.24
35
Buy Now
Logo for element14 element14 US$18.43
35
Buy Now
Logo for Avnet America Avnet America US$15.32
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Wire Ferrule Type Single Wire
Wire Size AWG Max 18AWG
Conductor Area CSA 0.75mm²
Pin Length 6mm
Insulator Colour White
Product Range -
Overall Length 12mm
Terminal Material Copper

Alternative Descriptions

H0,75/12 W | Heilind Electronics
Terminal, Ferrule, 18Awg, Crimp, White | Newark Electronics
TERMINAL, FERRULE, 18AWG, CRIMP, WHITE | element14
Ferrules Terminal 18AWG 12mm 3.3mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0409600000?

Additional datasheets, footprints and schematics for 0409600000 are listed on our Part Details page. You can also find images and similar parts to 0409600000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0409600000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0409600000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0409600000 fall under?

The 0409600000 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 0409600000 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0409600000 you can contact the distributor directly for product support, shipping queries etc.

Is the 0409600000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0409600000 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0409600000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0409600000 often in real-time on the comparison pages.

What if I can't find stock of 0409600000?

You can fill out our help required form which you can use to request a quote for 0409600000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay