040947-000 Heat Shrink Components by TE Connectivity

TCFS-12-19C-020-25CH

Status: Active
Series: -
RoHS: Unknown
Aliases: 040947-000,
2-1190313-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$168.62

Distributor Stock
Logo for Avnet America
Avnet America
from US$168.62
-
Buy Now
Logo for Sager
Sager
from US$197.01
-
Buy Now

Specifications

Feedthrough Material Aluminum Alloy
Feedthrough Plating Material Electroless Nickel
Material Code 25
Nut Diameter (Across Flats) 17mm, .67in
Feedthrough Type 1-Sided
Material Elastomer
Modification None
Feedthrough Inside Diameter (Max) 3in, 7.5mm
Recovered Inside Diameter (Max) 5mm, .197in
Expanded Inside Diameter (Min) .295in, 7.5mm
Body Diameter (Across Flats) .95in, 24mm
Thread Length 20mm, .787in
Mounting Hole Diameter 13mm, .512in
Screw & Hole Thread Size M12 x 1.5
Molded Flange Length 50mm, 1.968in
Mounting Style Bulkhead
Adhesive Code S1030
Adhesive Type Hot-Melt
Product Type Heat Shrink Cable Feedthrough
Angle Straight
Shielded Yes
Resistant To Fluids

Alternative Descriptions

Cable Mounting & Accessories TCFS-12-19C-020-25CH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 040947-000?

Additional datasheets, footprints and schematics for 040947-000 are listed on our Part Details page. You can also find images and similar parts to 040947-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 040947-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 040947-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 040947-000 fall under?

The 040947-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.

Can I view similar or alternative parts?

You can view similar parts to 040947-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 040947-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 040947-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 040947-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 040947-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 040947-000 often in real-time on the comparison pages.

What if I can't find stock of 040947-000?

You can fill out our help required form which you can use to request a quote for 040947-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay