Status: | Unknown |
---|---|
Series: | 0405 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
element14
from US$0.47
|
9,653
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
99
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 0405 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
PIN RECEPTACLE, PC BOARD, PRESS FIT | element14 |
| Heilind Electronics |
Pin Receptacle, Pc Board, Press Fit | Newark Electronics |
Probe | RS Americas |
Circuit Board Hardware - PCB Receptacle Standard .032-.046 | Sager |
Where can I find additional details, specifications and documents for a 0405-0-15-15-34-27-04-0?
Additional datasheets, footprints and schematics for 0405-0-15-15-34-27-04-0 are listed on our Part Details page. You can also find images and similar parts to 0405-0-15-15-34-27-04-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0405-0-15-15-34-27-04-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0405-0-15-15-34-27-04-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0405-0-15-15-34-27-04-0 fall under?
The 0405-0-15-15-34-27-04-0 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 0405-0-15-15-34-27-04-0 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0405-0-15-15-34-27-04-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0405-0-15-15-34-27-04-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0405-0-15-15-34-27-04-0 have stock available?
Authorised distributors including element14, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 0405-0-15-15-34-27-04-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0405-0-15-15-34-27-04-0 often in real-time on the comparison pages.
What if I can't find stock of 0405-0-15-15-34-27-04-0?
You can fill out our help required form which you can use to request a quote for 0405-0-15-15-34-27-04-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.