Connector Type A | USB 2.0 A Plug |
---|---|
Connector Type B | RS232 |
Cable Length - Imperial | 11.81" |
Cable Length - Metric | 30cm |
Jacket Colour | Black |
Product Range | - |
Cable Assembly Type | Computer |
Computer Connector A | USB 2.0 A Plug |
Computer Connector B | RS232 |
LEAD, USB TO SERIAL ADAPTATOR 4 PT | Farnell |
Where can I find additional details, specifications and documents for a 040374?
Additional datasheets, footprints and schematics for 040374 are listed on our Part Details page. You can also find images and similar parts to 040374 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 040374 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 040374 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 040374 fall under?
The 040374 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 040374 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 040374 you can contact the distributor directly for product support, shipping queries etc.
Is the 040374 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 040374 have stock available?
Authorised distributors including Farnell, RS Americas and Sager have stock available or on a lead time for 040374.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 040374 often in real-time on the comparison pages.
What if I can't find stock of 040374?
You can fill out our help required form which you can use to request a quote for 040374 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.