Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Colour | Transparent |
---|---|
Pack Quantity | 15 |
Length | 12" |
Diameter | 1/2" |
Dispensing Method | Stick |
Weight | 1lb |
RoHS Compliant | Yes |
Adhesive Colour:Transparent | Newark Electronics |
GF 232 General Glue | Power and Signal Group |
Where can I find additional details, specifications and documents for a 04031?
Additional datasheets, footprints and schematics for 04031 are listed on our Part Details page. You can also find images and similar parts to 04031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04031 fall under?
The 04031 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 04031 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04031 you can contact the distributor directly for product support, shipping queries etc.
Is the 04031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04031 have stock available?
Authorised distributors including Newark Electronics and Power and Signal Group have stock available or on a lead time for 04031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04031 often in real-time on the comparison pages.
What if I can't find stock of 04031?
You can fill out our help required form which you can use to request a quote for 04031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.