Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
1,755
in stock
|
Buy Now | |
Richardson RFPD
from US$0.23
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,755
in stock
|
Buy Now | |
element14
from US$0.28
|
1,755
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 18pF |
---|---|
Voltage Rating | 10V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 2% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 2% |
Dielectric Characteristic | Low K |
Operating Temperature Min | -55°C |
THIN FILM CAPACITOR | Richardson RFPD |
Cap, 18Pf, 10V, 2%, Low K, 0402 | Newark Electronics |
CAP, 18PF, 10V, 2%, LOW K, 0402 | element14 |
18PF +-2% 10 VDC 0402 Multilayer Ceramic Capacitor | Future Electronics |
Cap Ceramic 18pF 10V C0H 2% SMD 0402 125°C T/R | Avnet America |
Cap Ceramic 18pF 10V C0H 2% SMD 0402 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0402ZK180GBSTR?
Additional datasheets, footprints and schematics for 0402ZK180GBSTR are listed on our Part Details page. You can also find images and similar parts to 0402ZK180GBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0402ZK180GBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402ZK180GBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0402ZK180GBSTR fall under?
The 0402ZK180GBSTR is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0402ZK180GBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0402ZK180GBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 0402ZK180GBSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0402ZK180GBSTR have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 0402ZK180GBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0402ZK180GBSTR often in real-time on the comparison pages.
What if I can't find stock of 0402ZK180GBSTR?
You can fill out our help required form which you can use to request a quote for 0402ZK180GBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.