Prices starting from US$0.0150
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
3,350
|
Buy Now | |
Newark Electronics | US$0.14 |
3,950
|
Buy Now | |
element14 | US$0.13 |
1,415
|
Buy Now | |
Farnell | US$0.13 |
1,415
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0211 |
606
|
Buy Now | |
Future Electronics | US$0.10 |
-
|
Buy Now | |
TTI Europe | US$0.0150 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Ceramic Capacitor Case | 0402 ^1005 Metric] |
---|---|
Capacitance | 0.47 F |
Voltage Rating | 10V |
Capacitance Tolerance | 10% |
Dielectric Characteristic | X5R |
Product Range | - |
Packaging | Tape & Reel |
Cap, Mlcc, X5R, 0.47Uf, 10V, 0402 | Newark Electronics |
SMD MLCC 0402 X5R 10V 0.47uF 10% | RS |
CAP, 0.47UF, 10V, MLCC, 0402 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
0402 0.47 uF 10 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
.47UF 10V 10% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 0.47 uF, 10 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a 0402ZD474KAT2A?
Additional datasheets, footprints and schematics for 0402ZD474KAT2A are listed on our Part Details page. You can also find images and similar parts to 0402ZD474KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0402ZD474KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402ZD474KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0402ZD474KAT2A fall under?
The 0402ZD474KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0402ZD474KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0402ZD474KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0402ZD474KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0402ZD474KAT2A have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 0402ZD474KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0402ZD474KAT2A often in real-time on the comparison pages.
What if I can't find stock of 0402ZD474KAT2A?
You can fill out our help required form which you can use to request a quote for 0402ZD474KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.