0402YJ100GBSTR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 10PF, 16V, 0402 2%

Status: Unknown
Series: Accu-P Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for RS
RS
from US$0.33
840
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.43
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.45
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.29
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 16V
Product Range Accu-P Series
Capacitance Tolerance ± 2%
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Accu-P 0402 10pF 16V | RS
Ceramic Capacitor 10Pf, 16V, 0402 2% | Newark Electronics
0402 10 pF 25 V â–’2 % Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics
Cap Ceramic 10pF 16V C0G 2% SMD 0402 125°C T/R | Avnet America
0402 Accu-P 10pF Ceramic Multilayer Cap,16V dc,+125C, C0G Dielectric,+/-2% SMD | AVX 0402YJ100GBSTR | RS Americas
THIN FILM CAPACITOR | Richardson RFPD
Cap Ceramic 10pF 16V C0G 2% SMD 0402 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0402YJ100GBSTR?

Additional datasheets, footprints and schematics for 0402YJ100GBSTR are listed on our Part Details page. You can also find images and similar parts to 0402YJ100GBSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0402YJ100GBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402YJ100GBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0402YJ100GBSTR fall under?

The 0402YJ100GBSTR is listed under Passive Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0402YJ100GBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0402YJ100GBSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 0402YJ100GBSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0402YJ100GBSTR have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 0402YJ100GBSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0402YJ100GBSTR often in real-time on the comparison pages.

What if I can't find stock of 0402YJ100GBSTR?

You can fill out our help required form which you can use to request a quote for 0402YJ100GBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay