Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,820
in stock
|
Buy Now | |
element14
from US$0.35
|
2,820
in stock
|
Buy Now | |
Farnell
from US$0.35
|
2,820
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Richardson RFPD
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 16V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 1% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 1% |
Capacitor Terminals | SMD |
Dielectric Characteristic | Low K |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 16V |
Cap, 10Pf, 16V, 1%, Low K, 0402 | Newark Electronics |
CAP, 10PF, 16V, 1%, LOW K, 0402 | element14 |
Capacitor Accu-P 0402 10pF 16V | RS |
0402 10 pF 16 V â–’1 % Tolerance SMT Thin Film RF/Microwave Capacitor | Future Electronics |
Cap Ceramic 10pF 16V C0G 1% SMD 0402 125°C T/R | Avnet America |
0402 Accu-P 10pF Ceramic Multilayer Cap,16V dc,+125C, C0G Dielectric,+/-1% SMD | AVX 0402YJ100FBSTR | RS Americas |
THIN FILM CAPACITOR | Richardson RFPD |
Cap Ceramic 10pF 16V C0G 1% SMD 0402 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0402YJ100FBSTR?
Additional datasheets, footprints and schematics for 0402YJ100FBSTR are listed on our Part Details page. You can also find images and similar parts to 0402YJ100FBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0402YJ100FBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402YJ100FBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0402YJ100FBSTR fall under?
The 0402YJ100FBSTR is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0402YJ100FBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0402YJ100FBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 0402YJ100FBSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0402YJ100FBSTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 0402YJ100FBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0402YJ100FBSTR often in real-time on the comparison pages.
What if I can't find stock of 0402YJ100FBSTR?
You can fill out our help required form which you can use to request a quote for 0402YJ100FBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.