0402YD273KAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.027UF 16V, X5R, 10%, 0402, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0057

Distributor Stock
Logo for Newark
Newark
from US$0.10
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0127
10,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0057
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 27000pF
Voltage Rating 16V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

0402 27 nF 16 V â–’10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
KC 27nF 0402 10% 16V X5R | Rutronik
Capacitor Ceramic 0.027Uf 16V, X5R, 10%, 0402 | Newark Electronics
Multilayer Ceramic Capacitor, 0.027 uF, 16 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet America
Multilayer Ceramic Capacitor, 0.027 uF, 16 V, � 10%, X5R, 0402 [1005 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0402YD273KAT2A?

Additional datasheets, footprints and schematics for 0402YD273KAT2A are listed on our Part Details page. You can also find images and similar parts to 0402YD273KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0402YD273KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402YD273KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0402YD273KAT2A fall under?

The 0402YD273KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0402YD273KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0402YD273KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 0402YD273KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0402YD273KAT2A have stock available?

Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 0402YD273KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0402YD273KAT2A often in real-time on the comparison pages.

What if I can't find stock of 0402YD273KAT2A?

You can fill out our help required form which you can use to request a quote for 0402YD273KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay