0402YC104JAT2A Capacitors by KYOCERA AVX

CAP, 0.1UF, 16V, MLCC, 0402

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0025


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.17
17,535
Buy Now
Logo for element14 element14 US$0.0119
17,535
Buy Now
Logo for Rutronik Rutronik US$0.0025
-
Buy Now
Logo for Future Electronics Future Electronics US$0.13
-
Buy Now
Logo for TTI Europe TTI Europe US$0.0038
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.1µF
Voltage Rating 16V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic X7R
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant: Yes |Kyocera Avx 0402YC104JAT2A | Newark Electronics
KC 100nF 0402 5% 16V X7R | Rutronik
Multilayer Ceramic Capacitors 0.1uF 16V X7R 5% 0402 | Future Electronics
.1UF 16V 5% 0402 | TTI Europe
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ± 5%, X7R, 0402 [1005 Metric] | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0402YC104JAT2A?

Additional datasheets, footprints and schematics for 0402YC104JAT2A are listed on our Part Details page. You can also find images and similar parts to 0402YC104JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0402YC104JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402YC104JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0402YC104JAT2A fall under?

The 0402YC104JAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0402YC104JAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0402YC104JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 0402YC104JAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0402YC104JAT2A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 0402YC104JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0402YC104JAT2A often in real-time on the comparison pages.

What if I can't find stock of 0402YC104JAT2A?

You can fill out our help required form which you can use to request a quote for 0402YC104JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay