0402YC103KAT4A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.01UF 16V X7R 10% 0402 FULL REEL

Status: Unknown
Series: LT Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

X7R formulations are called “temperature stable” ceramics and fall into EIA Class II materials. X7R is the most popular of these intermediate dielectric constant materials. Its temperature variation of capacitance is within ±15% from -55°C to +125°C. This capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. X7R dielectric chip usage covers the broad spectrum of industrial applications where known changes in capacitance due to applied voltages are acceptable.

Prices starting from US$0.0014


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0140
99,840
Buy Now
Logo for element14 element14 US$0.0163
99,840
Buy Now
Logo for Avnet America Avnet America US$0.0468
50,000
Buy Now
Logo for Future Electronics Future Electronics US$0.0138
-
Buy Now
Logo for TTI Europe TTI Europe US$0.0014
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10000pF
Voltage Rating 16V
Ceramic Capacitor Case 0402 ^1005 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range LT Series

Alternative Descriptions

Capacitor Ceramic 0.01Uf, 16V, X7R, 10%, 0402 | Newark Electronics
Multilayer Ceramic Capacitor, 0.01 uF, 16 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America
0402 10 nF 16V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
.01UF 16V 10% 0402 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0402YC103KAT4A?

Additional datasheets, footprints and schematics for 0402YC103KAT4A are listed on our Part Details page. You can also find images and similar parts to 0402YC103KAT4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0402YC103KAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402YC103KAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0402YC103KAT4A fall under?

The 0402YC103KAT4A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0402YC103KAT4A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0402YC103KAT4A you can contact the distributor directly for product support, shipping queries etc.

Is the 0402YC103KAT4A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0402YC103KAT4A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for 0402YC103KAT4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0402YC103KAT4A often in real-time on the comparison pages.

What if I can't find stock of 0402YC103KAT4A?

You can fill out our help required form which you can use to request a quote for 0402YC103KAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay