0402ESDA-MLP8 Semiconductors - Discretes by Eaton

POLYSURG0402 TR 2500 7" TAPE & REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Newark
Newark
from US$0.45
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
2,500
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.33
1,040
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

MLP Series 35 V 0.05pF Bi-Directional SMT Ultra-Low Capacitance ESD Suppressor | Future Electronics
ESD Suppressors/TVS Diodes PolySurg 0402 ESD | Rapid Electronics
Polysurg0402 Tr 2500 7" Tape & Reel |Eaton Bussmann 0402ESDA-MLP8 | Newark Electronics
ESD Suppressor PolySurg0402 7" Tape & Reel | Eaton Electronics 0402ESDA-MLP8 | RS Americas
ESD Suppressor 15KV 2-Pin SMD T/R | Avnet America
ESD Suppressors / TVS Diodes PolySurg 0402 ESD Suppressor | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0402ESDA-MLP8?

Additional datasheets, footprints and schematics for 0402ESDA-MLP8 are listed on our Part Details page. You can also find images and similar parts to 0402ESDA-MLP8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0402ESDA-MLP8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402ESDA-MLP8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0402ESDA-MLP8 fall under?

The 0402ESDA-MLP8 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to 0402ESDA-MLP8 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0402ESDA-MLP8 you can contact the distributor directly for product support, shipping queries etc.

Is the 0402ESDA-MLP8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0402ESDA-MLP8 have stock available?

Authorised distributors including Future Electronics, Rapid Electronics, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 0402ESDA-MLP8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0402ESDA-MLP8 often in real-time on the comparison pages.

What if I can't find stock of 0402ESDA-MLP8?

You can fill out our help required form which you can use to request a quote for 0402ESDA-MLP8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay