Status: | Unknown |
---|---|
Series: | AVX 0402 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0141
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.09 |
22,268
|
Buy Now | |
TTI Europe | US$0.0141 |
60,000
|
Buy Now | |
Rutronik | US$0.0142 |
50,000
|
Buy Now | |
Future Electronics | US$0.0145 |
50,000
|
Buy Now | |
Newark Electronics | US$0.10 |
22,268
|
Buy Now | |
element14 | US$0.0289 |
22,268
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0211 |
66
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | AVX 0402 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 0.5mm |
External Length / Height | 0.25mm |
External Width | 1mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
.47UF 6.3V 10% 0402 | TTI Europe |
KC 470nF 0402 10% 6,3V X5R | Rutronik |
0402 470 nF 6.3 V ▒10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant: Yes |Kyocera Avx 04026D474KAT2A | Newark Electronics |
CAP, 0.47µF, 6.3V, 10%, X5R, 0402 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.47 uF, 6.3 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a 04026D474KAT2A?
Additional datasheets, footprints and schematics for 04026D474KAT2A are listed on our Part Details page. You can also find images and similar parts to 04026D474KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04026D474KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04026D474KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04026D474KAT2A fall under?
The 04026D474KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04026D474KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04026D474KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04026D474KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04026D474KAT2A have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 04026D474KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04026D474KAT2A often in real-time on the comparison pages.
What if I can't find stock of 04026D474KAT2A?
You can fill out our help required form which you can use to request a quote for 04026D474KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.