Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
No. of Pins | 2 |
RoHS Compliant | Yes |
0402 150 nF 6.3 V ▒10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.15 uF, 6.3 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.15 uF, 6.3 V, � 10%, X5R, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 04026D154KAT2A?
Additional datasheets, footprints and schematics for 04026D154KAT2A are listed on our Part Details page. You can also find images and similar parts to 04026D154KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04026D154KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04026D154KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04026D154KAT2A fall under?
The 04026D154KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04026D154KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04026D154KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04026D154KAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04026D154KAT2A have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 04026D154KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04026D154KAT2A often in real-time on the comparison pages.
What if I can't find stock of 04026D154KAT2A?
You can fill out our help required form which you can use to request a quote for 04026D154KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.