04025U9R1BAT2A. Capacitors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0334


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.0334
-
Buy Now
Logo for Avnet America Avnet America US$0.0349
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 9.1pF
Voltage Rating 50V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 0.1pF
Dielectric Characteristic C0G / NP0
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Capacitance:9.1Pf | Newark Electronics
0402 9.1 pF 50 V ▒0.1 pF Tolerance SMT Ultra Low ESR RF/Microwave Capacitor | Future Electronics
Cap Ceramic 9.1pF 50V C0G 0.1pF SMD 0402 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04025U9R1BAT2A.?

Additional datasheets, footprints and schematics for 04025U9R1BAT2A. are listed on our Part Details page. You can also find images and similar parts to 04025U9R1BAT2A. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04025U9R1BAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025U9R1BAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04025U9R1BAT2A. fall under?

The 04025U9R1BAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04025U9R1BAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04025U9R1BAT2A. you can contact the distributor directly for product support, shipping queries etc.

Is the 04025U9R1BAT2A. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 04025U9R1BAT2A. have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 04025U9R1BAT2A..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04025U9R1BAT2A. often in real-time on the comparison pages.

What if I can't find stock of 04025U9R1BAT2A.?

You can fill out our help required form which you can use to request a quote for 04025U9R1BAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay