Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0497
|
3,613
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
19,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0335
|
18,586
in stock
|
Buy Now | |
element14
from US$0.0433
|
11,609
in stock
|
Buy Now | |
Farnell
from US$0.0385
|
11,609
in stock
|
Buy Now | |
Future Electronics
from US$0.0290
|
-
|
Buy Now | |
Avnet America
from US$0.0270
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.0284
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 50V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 2% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 2% |
Capacitor Mounting | SMD |
Dielectric Characteristic | C0G / NP0 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 50V |
Rf Capacitor, 10Pf, 50V, 125Deg C, 0402 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 10PF, 50V, 2%, C0G/NP0, 0402, SMD | element14 |
Capacitor Ultra low ESR 0402 10pF 50V | RS |
0402 100 pF 50 V ▒2 pF Tolerance C0G SMT Ultra Low ESR RF/Microwave Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 10 pF, 50 V, ± 2%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
0402 U 10pF Ceramic Multilayer Capacitor,50V dc,+125C, C0G Dielectric,+/-2% SMD | AVX 04025U100GAT2A | RS Americas |
10PF 50V 2% 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a 04025U100GAT2A?
Additional datasheets, footprints and schematics for 04025U100GAT2A are listed on our Part Details page. You can also find images and similar parts to 04025U100GAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025U100GAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025U100GAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025U100GAT2A fall under?
The 04025U100GAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04025U100GAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025U100GAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025U100GAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04025U100GAT2A have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for 04025U100GAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025U100GAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025U100GAT2A?
You can fill out our help required form which you can use to request a quote for 04025U100GAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.