Status: | Unknown |
---|---|
Series: | AVX 0402 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0025
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0025
|
292,495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0040
|
15,896
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0036
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0437
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0037
|
5,360
in stock
|
Buy Now | |
Farnell
from US$0.0037
|
5,360
in stock
|
Buy Now | |
TTI Europe
from US$0.0029
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | AVX 0402 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SMD MLCC 0402 X7R 50V 1000pF 20% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
04025C102Mat2A Rohs Compliant: Yes |Kyocera Avx 04025C102MAT2A | Newark Electronics |
0402 1 nF 50 V ▒20 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 20%, X7R, 0402 [1005 Metric] | Avnet America |
CAP, 1000PF, 50V, 20%, X7R, 0402, REEL | element14 |
1000PF 50V 20% 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a 04025C102MAT2A?
Additional datasheets, footprints and schematics for 04025C102MAT2A are listed on our Part Details page. You can also find images and similar parts to 04025C102MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025C102MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025C102MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025C102MAT2A fall under?
The 04025C102MAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04025C102MAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025C102MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025C102MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04025C102MAT2A have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 04025C102MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025C102MAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025C102MAT2A?
You can fill out our help required form which you can use to request a quote for 04025C102MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.