Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0049
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
19,555
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
19,555
in stock
|
Buy Now | |
element14
from US$0.0441
|
19,555
in stock
|
Buy Now | |
Avnet Asia
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0062
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0049
|
-
|
Buy Now |
Capacitance | 2.7pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 0.1pF |
Dielectric Characteristic | C0G / NP0 |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap, Mlcc, C0G, 2.7Pf, 50V, 0402 | Newark Electronics |
Multilayer Ceramic Capacitor, 2.7 pF, 50 V, ± 0.1pF, C0G (NP0), 0402 [1005 Metric] | Avnet Asia |
0402 2.7 pF 50 V â–’0.1 pF Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
2.7PF 50V .10PF 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a 04025A2R7BAT2A?
Additional datasheets, footprints and schematics for 04025A2R7BAT2A are listed on our Part Details page. You can also find images and similar parts to 04025A2R7BAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025A2R7BAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025A2R7BAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025A2R7BAT2A fall under?
The 04025A2R7BAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04025A2R7BAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025A2R7BAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025A2R7BAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04025A2R7BAT2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Future Electronics have stock available or on a lead time for 04025A2R7BAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025A2R7BAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025A2R7BAT2A?
You can fill out our help required form which you can use to request a quote for 04025A2R7BAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.