Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0036
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0390
|
No stock
|
Buy Now | |
Avnet America
from US$0.0300
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0078
|
9,960
in stock
|
Buy Now | |
Avnet Asia
-
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.0036
|
-
|
Buy Now | |
Future Electronics
from US$0.0393
|
-
|
Buy Now | |
TTI Europe
from US$0.0045
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Commercial Chip R102 Commercial Tape/Reel, 7 Inch Paper Tape. Rohs Compliant: Yes |Kyocera Avx 04025A221KAT2A | Newark Electronics |
Multilayer Ceramic Capacitor, 220 pF, 50 V, ± 10%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 220pF 0402 10% 50V NP0 | Rutronik |
0402 220 pF 50 V â–’10% C0G/NP0 Multilayer Ceramic Capacitor | Future Electronics |
220PF 50V 10% 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a 04025A221KAT2A?
Additional datasheets, footprints and schematics for 04025A221KAT2A are listed on our Part Details page. You can also find images and similar parts to 04025A221KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025A221KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025A221KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025A221KAT2A fall under?
The 04025A221KAT2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 04025A221KAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025A221KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025A221KAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04025A221KAT2A have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Avnet Asia and Rutronik have stock available or on a lead time for 04025A221KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025A221KAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025A221KAT2A?
You can fill out our help required form which you can use to request a quote for 04025A221KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.