04025A101MAT2A Passive Components by KYOCERA AVX

CAPACITOR, CERAMIC, 100pF, 50V, 0402

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0442

Distributor Stock
Logo for Newark
Newark
from US$0.05
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0442
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0468
-
Buy Now

Specifications

Capacitance 100pF
Capacitance Tolerance ± 20%
Capacitor Case Style 0402 [1005 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor, Ceramic, 100Pf, 50V, 0402 | Newark Electronics
0402 100 pF 50 V ▒20 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Cap Ceramic 100pF 50V C0G 20% SMD 0402 125°C Paper T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04025A101MAT2A?

Additional datasheets, footprints and schematics for 04025A101MAT2A are listed on our Part Details page. You can also find images and similar parts to 04025A101MAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04025A101MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025A101MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04025A101MAT2A fall under?

The 04025A101MAT2A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 04025A101MAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04025A101MAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 04025A101MAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 04025A101MAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 04025A101MAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04025A101MAT2A often in real-time on the comparison pages.

What if I can't find stock of 04025A101MAT2A?

You can fill out our help required form which you can use to request a quote for 04025A101MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay