Status: | Unknown |
---|---|
Series: | AVX 0402 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0014
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0210
|
153,900
in stock
|
Buy Now | |
Avnet America
from US$0.0014
|
3,260,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0039
|
31,178
in stock
|
Buy Now | |
Future Electronics
from US$0.0115
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0023
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
9,267
in stock
|
Buy Now | |
element14
from US$0.0404
|
9,267
in stock
|
Buy Now | |
Farnell
from US$0.0113
|
9,267
in stock
|
Buy Now | |
RS Americas
from US$0.0190
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.0026
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 0.5pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0402 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Multilayer Ceramic Capacitor, 10 pF, 50 V, ± 0.5pF, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Capacitor MLCC 0402 10pF 50V | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
0402 10 pF 50 V ▒0.5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
10PF 50V .50PF 0402 | TTI Europe |
Capacitor Ceramic, 10Pf, 50V, C0G, 5%, Smd | Newark Electronics |
CAP, 10PF, 50V, 5%, C0G/NP0, 0402 | element14 |
Capacitor MLCC 0402 10pF 50V | AVX 04025A100DAT2A | RS Americas |
KC 10pF 0402 0,5pF 50V NP0 | Rutronik |
Multilayer Ceramic Capacitor, 10 pF, 50 V, � 0.5pF, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 04025A100DAT2A?
Additional datasheets, footprints and schematics for 04025A100DAT2A are listed on our Part Details page. You can also find images and similar parts to 04025A100DAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025A100DAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025A100DAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025A100DAT2A fall under?
The 04025A100DAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04025A100DAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025A100DAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025A100DAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04025A100DAT2A have stock available?
Authorised distributors including Avnet America, RS, Transfer Multisort Elektronik, Future Electronics and TTI Europe have stock available or on a lead time for 04025A100DAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025A100DAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025A100DAT2A?
You can fill out our help required form which you can use to request a quote for 04025A100DAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.