04025U5R6CAT2A Capacitors by KYOCERA AVX

CAP 5.6PF 50V C0G/NP0 0402

Status: Unknown
Series: Accu-P Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Automotive “U” Series capacitors are C0G (NP0) chip capacitors specially designed for “Ultra” low ESR for applications in the automotive market. Max ESR and effective capacitance

Where to Buy

Prices starting from US$0.0128

Distributor Stock
Logo for Farnell
Farnell
from US$0.0174
12,002
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0128
40,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0440
12,002
in stock
Buy Now
Logo for element14
element14
from US$0.0191
12,002
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0156
-
Buy Now

Specifications

Capacitance 5.6pF
Voltage Rating 50V
Product Range Accu-P Series
Capacitance Tolerance ± 0.25pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 0.25pF
Capacitor Mounting SMD
Dielectric Characteristic C0G / NP0
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Tolerance + 4.46%
Tolerance - 4.46%
Voltage Rating V DC 50V

Alternative Descriptions

0402 5.6 pF 50 V ▒0.25 pF Tolerance SMT Ultra Low ESR RF/Microwave Capacitor | Future Electronics
Cap, 5.6Pf, 50V, C0G/Np0, 0402 | Newark Electronics
CAP, 5.6PF, 50V, C0G/NP0, 0402 | element14
Multilayer Ceramic Capacitor, 5.6 pF, 50 V, ± 0.25pF, C0G (NP0), 0402 [1005 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04025U5R6CAT2A?

Additional datasheets, footprints and schematics for 04025U5R6CAT2A are listed on our Part Details page. You can also find images and similar parts to 04025U5R6CAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04025U5R6CAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025U5R6CAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04025U5R6CAT2A fall under?

The 04025U5R6CAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04025U5R6CAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04025U5R6CAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 04025U5R6CAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 04025U5R6CAT2A have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 04025U5R6CAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04025U5R6CAT2A often in real-time on the comparison pages.

What if I can't find stock of 04025U5R6CAT2A?

You can fill out our help required form which you can use to request a quote for 04025U5R6CAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay