04025U3R6BAT2A Capacitors by KYOCERA AVX

RF/MICROWAVE CAPACITOR 3.6PF 50V 0402

Status: Unknown
Series: U Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

“U” Series capacitors are C0G (NP0) chip capacitors specially designed for “Ultra” low ESR for applications in the communications market. Max ESR and effective capacitance

Where to Buy

Prices starting from US$0.0148

Distributor Stock
Logo for Newark
Newark
from US$0.0210
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0148
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0176
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 3.6pF
Voltage Rating 50V
Product Range U Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 ^1005 Metric]

Alternative Descriptions

Rf/Microwave Capacitor 3.6Pf, 50V, 0402 0.1Pf, Full Reel | Newark Electronics
0402 3.6 pF 50 V ▒0.1 pF Tolerance SMT Ultra Low ESR RF/Microwave Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 3.6 pF, 50 V, ± 0.1pF, C0G (NP0), 0402 [1005 Metric] | Avnet America
0402 U 3.6pF Ceramic Multilayer Capacitor,50VDC,+125C, C0G Dielec,+/-0.1pF SMD | AVX 04025U3R6BAT2A | RS Americas
CAP, 3.6PF, 50V, C0G/NP0, 0402 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04025U3R6BAT2A?

Additional datasheets, footprints and schematics for 04025U3R6BAT2A are listed on our Part Details page. You can also find images and similar parts to 04025U3R6BAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04025U3R6BAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025U3R6BAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04025U3R6BAT2A fall under?

The 04025U3R6BAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04025U3R6BAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04025U3R6BAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 04025U3R6BAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 04025U3R6BAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 04025U3R6BAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04025U3R6BAT2A often in real-time on the comparison pages.

What if I can't find stock of 04025U3R6BAT2A?

You can fill out our help required form which you can use to request a quote for 04025U3R6BAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay