04025U120GAT2A

Electronic & Electrical Components

> Capacitors

> RF Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 04025U120GAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 04025U120GAT2A
Series Information for 04025U120GAT2A - AVX Corporation

Description

CAP 12PF 50V 2% C0G/NP0 0402 SMD
“U” Series capacitors are C0G (NP0) chip capacitors specially designed for “Ultra” low ESR for applications in the communications market. Max ESR and effective capacitance

Specifications

Capacitance:
12pF
Voltage Rating:
50V
Product Range:
Accu-P Series
Capacitance Tolerance:
± 2%
Operating Temperature Max:
125°C
Capacitor Case Style:
0402 [1005 Metric]
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 2%
Capacitor Mounting:
SMD
Dielectric Characteristic:
C0G / NP0
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +125°C
Tolerance +:
2%
Tolerance -:
2%
Voltage Rating V DC:
50V

Alternate Descriptions

Avnet America

Cap Ceramic 12pF 50V C0G 2% SMD 0402 125°C T/R

Avnet America product

Avnet Europe

Cap Ceramic 12pF 50V C0G 2% SMD 0402 125°C T/R

Avnet Europe product

Avnet Asia

Cap Ceramic 12pF 50V C0G 2% SMD 0402 125°C T/R

Avnet Asia product

Future Electronics

0402 12 pF 50 V ▒2 % Tolerance SMT Ultra Low ESR RF/Microwave Capacitor