Status: | Unknown |
---|---|
Series: | AVX 0402 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0015
Capacitance | 5600pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 0402 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap 0.0056Uf 50Vdc X7R 10% Smd 0402 Rohs Compliant: Yes |Kyocera Avx 04025C562KAT2A | Newark Electronics |
Multilayer Ceramic Capacitor, 5600 pF, 50 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
SMD MLCC 0402 X7R 50V 5600pF 10% | RS |
CAP, 5600PF, 50V, 10%, X7R, 0402 | Farnell |
KC 5,6nF 0402 10% 50V X7R | Rutronik |
0402 5.6 nF 50 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 04025C562KAT2A?
Additional datasheets, footprints and schematics for 04025C562KAT2A are listed on our Part Details page. You can also find images and similar parts to 04025C562KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025C562KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025C562KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025C562KAT2A fall under?
The 04025C562KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04025C562KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025C562KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025C562KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04025C562KAT2A have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Farnell and element14 have stock available or on a lead time for 04025C562KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025C562KAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025C562KAT2A?
You can fill out our help required form which you can use to request a quote for 04025C562KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.