Status: | Unknown |
---|---|
Series: | AVX 0402 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0012
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0088 |
114,770
|
Buy Now | |
Future Electronics | US$0.0035 |
2,330,000
|
Buy Now | |
TTI Europe | US$0.0014 |
990,000
|
Buy Now | |
Avnet America | US$0.0468 |
506,000
|
Buy Now | |
element14 | US$0.0074 |
173,615
|
Buy Now | |
Newark Electronics | US$0.0040 |
130,000
|
Buy Now | |
Farnell | US$0.0037 |
130,000
|
Buy Now | |
RS Americas | US$0.0050 |
22,711
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0042 |
16,175
|
Buy Now | |
Avnet Asia | - |
50,000
|
Buy Now | |
Rutronik | US$0.0012 |
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 0402 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 10000 |
0402 1 nF 50V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
1000PF 50V 10% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
CAP, 1000PF, 50V, 10%, X7R, 0402 | element14 |
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Kyocera Avx 04025C102KAT2A | Newark Electronics |
CAP, 1000PF, 50V, 10%, X7R, 0402, REEL | Farnell |
Capacitor MLCC 0402 1nF 50V | RS |
Capacitor, 1000 pF, +/-10, 0402, No breakdown or visual defects, 2.5% (Max.) | AVX 04025C102KAT2A | RS Americas |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 1,0nF 0402 10% 50V X7R | Rutronik |
Where can I find additional details, specifications and documents for a 04025C102KAT2A?
Additional datasheets, footprints and schematics for 04025C102KAT2A are listed on our Part Details page. You can also find images and similar parts to 04025C102KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025C102KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025C102KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025C102KAT2A fall under?
The 04025C102KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04025C102KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025C102KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025C102KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04025C102KAT2A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, element14 and Newark Electronics have stock available or on a lead time for 04025C102KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025C102KAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025C102KAT2A?
You can fill out our help required form which you can use to request a quote for 04025C102KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.