Status: | Unknown |
---|---|
Series: | AVX 0402 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0057
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0067
|
100,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0057
|
100,000
in stock
|
Buy Now | |
element14
from US$0.0117
|
29,041
in stock
|
Buy Now | |
Farnell
from US$0.0112
|
29,041
in stock
|
Buy Now | |
RS
from US$0.0075
|
9,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
4,685
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0076
|
2,168
in stock
|
Buy Now | |
Rutronik
-
|
110,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0402 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 10000 |
0402 470 pF 50 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
470PF 50V 5% 0402 | TTI Europe |
CAP, 470PF, 50V, 5%, C0G/NP0, 0402 | element14 |
SMD MLCC 0402 COG 50V 470pF 5% | RS |
Mlcc Capacitor, 470Pf, 50V, C0G/Np0, 5%, 0402 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 470pF 0402 5% 50V NP0 | Rutronik |
Multilayer Ceramic Capacitor, 470 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 04025A471JAT2A?
Additional datasheets, footprints and schematics for 04025A471JAT2A are listed on our Part Details page. You can also find images and similar parts to 04025A471JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025A471JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025A471JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025A471JAT2A fall under?
The 04025A471JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04025A471JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025A471JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025A471JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04025A471JAT2A have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and RS have stock available or on a lead time for 04025A471JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025A471JAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025A471JAT2A?
You can fill out our help required form which you can use to request a quote for 04025A471JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.