04025A330FAT2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 04025A330FAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 04025A330FAT2A
Series Information for 04025A330FAT2A - AVX Corporation

Description

CAP MLCC C0G 33PF 50V 0402

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Specifications

Ceramic Capacitor Case:
0402 ^1005 Metric]
Capacitance:
33pF
Voltage Rating:
50V
Capacitance Tolerance:
± 1%
Dielectric Characteristic:
C0G / NP0
Product Range:
-
Packaging:
Tape & Reel
MSL:
-

Alternate Descriptions

Avnet America
Cap Ceramic 33pF 50V C0G 1% SMD 0402 125°C Paper T/R
Avnet Europe
Cap Ceramic 33pF 50V C0G 1% SMD 0402 125°C Paper T/R
Avnet Asia
Cap Ceramic 33pF 50V C0G 1% SMD 0402 125°C Paper T/R
Future Electronics
0402 33 pF 50 V ▒1% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor