04025A180FAT2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 04025A180FAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 04025A180FAT2A
Series Information for 04025A180FAT2A - AVX Corporation

Description

CAP 18PF 50V 1% C0G/NP0 0402
C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Specifications

Capacitance:
18pF
Voltage Rating:
50V
Ceramic Capacitor Case:
0402 [1005 Metric]
Capacitance Tolerance:
± 1%
Dielectric Characteristic:
C0G / NP0
Product Range:
AVX 0402 MLCC
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 1%

Alternate Descriptions

Avnet America

Cap Ceramic 18pF 50V C0G 1% SMD 0402 125°C Paper T/R

Avnet America product

Avnet Europe

Cap Ceramic 18pF 50V C0G 1% SMD 0402 125°C Paper T/R

Avnet Europe product

Avnet Asia

Cap Ceramic 18pF 50V C0G 1% SMD 0402 125°C Paper T/R

Avnet Asia product

Future Electronics

0402 18 pF 50 V ▒1% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor