04025A151KAT2A Capacitors by KYOCERA AVX

CAP 150PF 50V 10% C0G/NP0 0402

Status: Unknown
Series: AVX 0402 MLCC
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Prices starting from US$0.0059


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.15
3,071
Buy Now
Logo for Newark Electronics Newark Electronics US$0.08
-
Buy Now
Logo for Avnet America Avnet America US$0.09
-
Buy Now
Logo for TTI Europe TTI Europe US$0.0077
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 150pF
Voltage Rating 50V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic C0G / NP0
Product Range AVX 0402 MLCC
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 5%
Capacitor Terminals SMD
External Depth 0.5mm
External Length / Height 0.25mm
External Width 1mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Temperature Coefficient 0ppm/°C ± 30ppm/°C

Alternative Descriptions

0402 150 pF 50 V ▒10 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Ceramic Capacitor 150Pf 50V, C0G, 10%, 0402, Full Reel | Newark Electronics
Multilayer Ceramic Capacitor, 150 pF, 50 V, ± 10%, C0G (NP0), 0402 [1005 Metric] | Avnet America
150PF 50V 10% 0402 | TTI Europe
CAP, 150PF, 50V, 10%, C0G/NP0, 0402 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04025A151KAT2A?

Additional datasheets, footprints and schematics for 04025A151KAT2A are listed on our Part Details page. You can also find images and similar parts to 04025A151KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04025A151KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025A151KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04025A151KAT2A fall under?

The 04025A151KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04025A151KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04025A151KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 04025A151KAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 04025A151KAT2A have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 04025A151KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04025A151KAT2A often in real-time on the comparison pages.

What if I can't find stock of 04025A151KAT2A?

You can fill out our help required form which you can use to request a quote for 04025A151KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay