Status: | Unknown |
---|---|
Series: | AVX 0402 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0332
Capacitance | 4.7µF |
---|---|
Voltage Rating | 4V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | AVX 0402 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Terminals | SMD |
External Depth | 0.5mm |
External Length / Height | 0.56mm |
External Width | 1mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 4.7 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant: Yes |Kyocera Avx 04024D475MAT2A | Newark Electronics |
CAP, 4.7µF, 4V, 20%, X5R, 0402 | element14 |
0402 4.7 uF 4 V ▒20 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
4.7UF 4V 20% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 4.7 uF, 4 V, ± 20%, X5R, 0402 [1005 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a 04024D475MAT2A?
Additional datasheets, footprints and schematics for 04024D475MAT2A are listed on our Part Details page. You can also find images and similar parts to 04024D475MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04024D475MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04024D475MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04024D475MAT2A fall under?
The 04024D475MAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04024D475MAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04024D475MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04024D475MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04024D475MAT2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for 04024D475MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04024D475MAT2A often in real-time on the comparison pages.
What if I can't find stock of 04024D475MAT2A?
You can fill out our help required form which you can use to request a quote for 04024D475MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.