Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 7.5pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 0.1pF |
RoHS Compliant | Yes |
THIN FILM CAPACITOR | Richardson RFPD |
Capacitor,silicon Dioxide,7.5Pf,25Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx 04023J7R5BBSTR | Newark Electronics |
0402 7.5 pF 25 V ▒0.1 pF Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics |
Cap Ceramic 7.5pF 25V C0G 0.1pF SMD 0402 125°C T/R | Avnet America |
KC 7,5pF 0402 0,1pF 25V ACCU-P | Rutronik |
Where can I find additional details, specifications and documents for a 04023J7R5BBSTR.?
Additional datasheets, footprints and schematics for 04023J7R5BBSTR. are listed on our Part Details page. You can also find images and similar parts to 04023J7R5BBSTR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023J7R5BBSTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J7R5BBSTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023J7R5BBSTR. fall under?
The 04023J7R5BBSTR. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023J7R5BBSTR. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J7R5BBSTR. you can contact the distributor directly for product support, shipping queries etc.
Is the 04023J7R5BBSTR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04023J7R5BBSTR. have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Future Electronics, Avnet America and Rutronik have stock available or on a lead time for 04023J7R5BBSTR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023J7R5BBSTR. often in real-time on the comparison pages.
What if I can't find stock of 04023J7R5BBSTR.?
You can fill out our help required form which you can use to request a quote for 04023J7R5BBSTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.