04023J5R6BBWTR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 5.6PF, 25V, 0402 0.1pF, FULL REEL

Status: Unknown
Series: Accu-P Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.18
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.18
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 5.6pF
Voltage Rating 25V
Product Range Accu-P Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor 5.6Pf, 25V, 0402 0.1Pf, Full Reel | Newark Electronics
Cap Ceramic 5.6pF 25V 0±30ppm/C 0.1pF SMD 0402 125°C T/R | Avnet America
5.6PF 25V .10PF 0402 | TTI Europe
THIN FILM CAPACITOR | Richardson RFPD
Cap Ceramic 5.6pF 25V 0�30ppm/C 0.1pF SMD 0402 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04023J5R6BBWTR?

Additional datasheets, footprints and schematics for 04023J5R6BBWTR are listed on our Part Details page. You can also find images and similar parts to 04023J5R6BBWTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04023J5R6BBWTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J5R6BBWTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04023J5R6BBWTR fall under?

The 04023J5R6BBWTR is listed under Passive Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04023J5R6BBWTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J5R6BBWTR you can contact the distributor directly for product support, shipping queries etc.

Is the 04023J5R6BBWTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 04023J5R6BBWTR have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 04023J5R6BBWTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04023J5R6BBWTR often in real-time on the comparison pages.

What if I can't find stock of 04023J5R6BBWTR?

You can fill out our help required form which you can use to request a quote for 04023J5R6BBWTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay