Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
2,577
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,577
in stock
|
Buy Now | |
element14
from US$0.21
|
2,577
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Richardson RFPD
from US$0.19
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
Capacitance | 4.3pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
0402 4.3 pF 25 V â–’0.1 pF Tolerance Accu-P Thin Film RF Microwave Capacitor | Future Electronics |
Silicon RF Capacitors/Thin Film 25V 4.3pF .1pFTol | Rapid Electronics |
Cap, 4.3Pf, 25V, Pps, 0402, Smd | Newark Electronics |
CAP, 4.3PF, 25V, PPS, 0402, SMD | element14 |
Cap Ceramic 4.3pF 25V C0G 0.1pF SMD 0402 125°C T/R | Avnet America |
THIN FILM CAPACITOR | Richardson RFPD |
KC 4,3pF 0402 0,1pF 25V ACCU-P | Rutronik |
Where can I find additional details, specifications and documents for a 04023J4R3BBSTR?
Additional datasheets, footprints and schematics for 04023J4R3BBSTR are listed on our Part Details page. You can also find images and similar parts to 04023J4R3BBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023J4R3BBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J4R3BBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023J4R3BBSTR fall under?
The 04023J4R3BBSTR is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023J4R3BBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J4R3BBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 04023J4R3BBSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04023J4R3BBSTR have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 04023J4R3BBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023J4R3BBSTR often in real-time on the comparison pages.
What if I can't find stock of 04023J4R3BBSTR?
You can fill out our help required form which you can use to request a quote for 04023J4R3BBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.