04023J3R3BBSTR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 3.3PF, 25V, 0402 0.1pF

Status: Unknown
Series: Accu-P Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.18
No stock
Buy Now
Logo for Avnet America
Avnet America
-
5,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.19
-
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 3.3pF
Voltage Rating 25V
Product Range Accu-P Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Cap Ceramic 3.3pF 25V 0±30ppm/C 0.1pF SMD 0402 125°C T/R | Avnet America
Ceramic Capacitor 3.3Pf, 25V, 0402 0.1Pf, Full Reel | Newark Electronics
0402 3.3 pF 25 V â–’0.1 pF Tolerance SMT Thin Film RF/Microwave Capacitor | Future Electronics
THIN FILM CAPACITOR | Richardson RFPD
KC 3,3pF 0402 0,1pF 25V ACCU-P | Rutronik
Cap Ceramic 3.3pF 25V 0�30ppm/C 0.1pF SMD 0402 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04023J3R3BBSTR?

Additional datasheets, footprints and schematics for 04023J3R3BBSTR are listed on our Part Details page. You can also find images and similar parts to 04023J3R3BBSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04023J3R3BBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J3R3BBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04023J3R3BBSTR fall under?

The 04023J3R3BBSTR is listed under Passive Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04023J3R3BBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J3R3BBSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 04023J3R3BBSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 04023J3R3BBSTR have stock available?

Authorised distributors including Avnet America, Newark Electronics, Future Electronics, Richardson RFPD and Rutronik have stock available or on a lead time for 04023J3R3BBSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04023J3R3BBSTR often in real-time on the comparison pages.

What if I can't find stock of 04023J3R3BBSTR?

You can fill out our help required form which you can use to request a quote for 04023J3R3BBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay