04023J2R9BBSTR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 2.9PF, 25V, 0402 0.1pF

Status: Unknown
Series: Accu-P Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
73
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
73
in stock
Buy Now
Logo for element14
element14
from US$0.85
73
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.19
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 2.9pF
Voltage Rating 25V
Product Range Accu-P Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 2.9Pf, 25V, 0402 0.1Pf | Newark Electronics
Cap Ceramic 2.9pF 25V C0G 0.1pF SMD 0402 125°C T/R | Avnet America
THIN FILM CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04023J2R9BBSTR?

Additional datasheets, footprints and schematics for 04023J2R9BBSTR are listed on our Part Details page. You can also find images and similar parts to 04023J2R9BBSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04023J2R9BBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J2R9BBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04023J2R9BBSTR fall under?

The 04023J2R9BBSTR is listed under Passive Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04023J2R9BBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J2R9BBSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 04023J2R9BBSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 04023J2R9BBSTR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for 04023J2R9BBSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04023J2R9BBSTR often in real-time on the comparison pages.

What if I can't find stock of 04023J2R9BBSTR?

You can fill out our help required form which you can use to request a quote for 04023J2R9BBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay