04023J2R8QBSTR Passive Components by KYOCERA AVX

CAP 2.8PF 25VDC C0G 0.03PF SMD 0402

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Newark
Newark
from US$1.19
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.00
5,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.86
5,000
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.61
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Silicon RF Capacitors/Thin Film 25V 2.8pF | Rapid Electronics
Capacitor,silicon Dioxide,2.8Pf,25Vdc,.03-Pf Tol,.03+Pf Tol,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx 04023J2R8QBSTR | Newark Electronics
THIN FILM CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04023J2R8QBSTR?

Additional datasheets, footprints and schematics for 04023J2R8QBSTR are listed on our Part Details page. You can also find images and similar parts to 04023J2R8QBSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04023J2R8QBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J2R8QBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04023J2R8QBSTR fall under?

The 04023J2R8QBSTR is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 04023J2R8QBSTR when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J2R8QBSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 04023J2R8QBSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 04023J2R8QBSTR have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 04023J2R8QBSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04023J2R8QBSTR often in real-time on the comparison pages.

What if I can't find stock of 04023J2R8QBSTR?

You can fill out our help required form which you can use to request a quote for 04023J2R8QBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay