Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Capacitance | 2.3pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Ceramic Capacitor 2.3Pf, 25V, 0402 0.1Pf | Newark Electronics |
0402 2.3 pF ▒0.1 pF Tolerance 25 V Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Cap Ceramic 2.3pF 25V C0G 0.1pF SMD 0402 125°C T/R | Avnet America |
THIN FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 04023J2R3BBSTR?
Additional datasheets, footprints and schematics for 04023J2R3BBSTR are listed on our Part Details page. You can also find images and similar parts to 04023J2R3BBSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023J2R3BBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J2R3BBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023J2R3BBSTR fall under?
The 04023J2R3BBSTR is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023J2R3BBSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J2R3BBSTR you can contact the distributor directly for product support, shipping queries etc.
Is the 04023J2R3BBSTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04023J2R3BBSTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 04023J2R3BBSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023J2R3BBSTR often in real-time on the comparison pages.
What if I can't find stock of 04023J2R3BBSTR?
You can fill out our help required form which you can use to request a quote for 04023J2R3BBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.