Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Unknown |
Capacitance | 1.5pF |
---|---|
Voltage Rating | 25V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
RoHS Compliant | No |
Ceramic Capacitor 1.5Pf, 25V, 0402 0.1Pf, Full Reel | Newark Electronics |
Silicon RF Capacitors / Thin Film 25V 1.5pF .1pFTol ThinFilm 0402 | Future Electronics |
Cap Ceramic 1.5pF 25V C0G 0.1pF SMD 0402 125°C T/R | Avnet America |
CAP, 1.5PF, 25V, LOW K, 0402 | element14 |
HI-Q THIN FILM CAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 04023J1R5BBWTR?
Additional datasheets, footprints and schematics for 04023J1R5BBWTR are listed on our Part Details page. You can also find images and similar parts to 04023J1R5BBWTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023J1R5BBWTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J1R5BBWTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023J1R5BBWTR fall under?
The 04023J1R5BBWTR is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023J1R5BBWTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J1R5BBWTR you can contact the distributor directly for product support, shipping queries etc.
Is the 04023J1R5BBWTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04023J1R5BBWTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for 04023J1R5BBWTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023J1R5BBWTR often in real-time on the comparison pages.
What if I can't find stock of 04023J1R5BBWTR?
You can fill out our help required form which you can use to request a quote for 04023J1R5BBWTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.