04023J1R2ABSTR Capacitors by KYOCERA AVX

CAP, 1.2PF, 25V, 0402

Status: Unknown
Series: Accu-P Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.24


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.26
-
Buy Now
Logo for Avnet America Avnet America US$0.33
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$0.24
-
Buy Now
Logo for Rutronik Rutronik -
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1.2pF
Voltage Rating 25V
Product Range Accu-P Series
Capacitance Tolerance ± 0.05pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
RoHS Compliant Yes

Alternative Descriptions

Cap, 1.2Pf, 25V, 0402 | Newark Electronics
0402 1.2 pF 25 V ▒0.05 pF Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics
Cap Ceramic 1.2pF 25V C0G 0.05pF SMD 0402 125°C T/R | Avnet America
THIN FILM CAPACITOR | Richardson RFPD
KC 1,2pF 0402 0,05pF 25V ACCU-P | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04023J1R2ABSTR?

Additional datasheets, footprints and schematics for 04023J1R2ABSTR are listed on our Part Details page. You can also find images and similar parts to 04023J1R2ABSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04023J1R2ABSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J1R2ABSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04023J1R2ABSTR fall under?

The 04023J1R2ABSTR is listed under Passive Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04023J1R2ABSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J1R2ABSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 04023J1R2ABSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 04023J1R2ABSTR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Rutronik have stock available or on a lead time for 04023J1R2ABSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04023J1R2ABSTR often in real-time on the comparison pages.

What if I can't find stock of 04023J1R2ABSTR?

You can fill out our help required form which you can use to request a quote for 04023J1R2ABSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay