04023J1R0BBSTR. Capacitors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.16


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.18
5,000
Buy Now
Logo for Avnet America Avnet America US$0.25
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$0.19
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1pF
Voltage Rating 25V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 0.1pF
RoHS Compliant Yes

Alternative Descriptions

0402 1 pF 25 V ▒0.1 pF Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics
Capacitance:1Pf | Newark Electronics
Cap Ceramic 1pF 25V 0±30ppm/C 0.1pF SMD 0402 125°C T/R | Avnet America
THIN FILM CAPACITOR | Richardson RFPD
Cap Ceramic 1pF 25V 0�30ppm/C 0.1pF SMD 0402 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04023J1R0BBSTR.?

Additional datasheets, footprints and schematics for 04023J1R0BBSTR. are listed on our Part Details page. You can also find images and similar parts to 04023J1R0BBSTR. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04023J1R0BBSTR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J1R0BBSTR. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04023J1R0BBSTR. fall under?

The 04023J1R0BBSTR. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04023J1R0BBSTR. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J1R0BBSTR. you can contact the distributor directly for product support, shipping queries etc.

Is the 04023J1R0BBSTR. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 04023J1R0BBSTR. have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Richardson RFPD and Avnet Asia have stock available or on a lead time for 04023J1R0BBSTR..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04023J1R0BBSTR. often in real-time on the comparison pages.

What if I can't find stock of 04023J1R0BBSTR.?

You can fill out our help required form which you can use to request a quote for 04023J1R0BBSTR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay